Lenovo logo

Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3997
Info modified on:
04 Aug 2025, 12:12:51
Short summary description Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Grey:

Lenovo Legion T5 26ARA8, 3.8 GHz, AMD Ryzen™ 5, 7600, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Grey:

Lenovo Legion T5 26ARA8. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 7600. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.