Lenovo logo

Lenovo Legion T5 26IRB8 Intel® Core™ i5 i5-14600KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4083
Info modified on:
25 Oct 2024, 14:05:09
Short summary description Lenovo Legion T5 26IRB8 Intel® Core™ i5 i5-14600KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey:

Lenovo Legion T5 26IRB8, 3.5 GHz, Intel® Core™ i5, i5-14600KF, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 26IRB8 Intel® Core™ i5 i5-14600KF 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey:

Lenovo Legion T5 26IRB8. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-14600KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.