Lenovo logo

Lenovo IdeaCentre 5 14IAB7 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70769
Info modified on:
10 Aug 2024, 11:44:54
Short summary description Lenovo IdeaCentre 5 14IAB7 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Grey:

Lenovo IdeaCentre 5 14IAB7, 2.5 GHz, Intel® Core™ i5, i5-12400, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre 5 14IAB7 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Grey:

Lenovo IdeaCentre 5 14IAB7. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.