Lenovo logo

Lenovo IdeaCentre Gaming 5 17IAB7 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13165
Info modified on:
10 Aug 2024, 10:50:20
Short summary description Lenovo IdeaCentre Gaming 5 17IAB7 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Tower PC Black:

Lenovo IdeaCentre Gaming 5 17IAB7, 4.4 GHz, Intel® Core™ i5, i5-12400F, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo IdeaCentre Gaming 5 17IAB7 Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Tower PC Black:

Lenovo IdeaCentre Gaming 5 17IAB7. Processor frequency: 4.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Wi-Fi. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 8.4 kg. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.