Lenovo logo

Lenovo Legion T5 26IOB6 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9087
Info modified on:
14 Jun 2024, 17:36:09
Short summary description Lenovo Legion T5 26IOB6 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black:

Lenovo Legion T5 26IOB6, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo Legion T5 26IOB6 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black:

Lenovo Legion T5 26IOB6. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Power supply: 550 W. Chassis type: Tower. Product type: PC. Weight: 14 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.