Lenovo Legion T5, 3.4 GHz, AMD Ryzen™ 7, 5800, 32 GB, 1 TB, Windows 11 Home
Lenovo Legion T5. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: PC. Product colour: Black