Lenovo logo

Lenovo IdeaCentre 3 AMD Athlon Silver 3050U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90750
Info modified on:
14 Jun 2024, 03:17:17
Short summary description Lenovo IdeaCentre 3 AMD Athlon Silver 3050U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Grey:

Lenovo IdeaCentre 3, 2.3 GHz, AMD Athlon Silver, 3050U, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 3 AMD Athlon Silver 3050U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Grey:

Lenovo IdeaCentre 3. Processor frequency: 2.3 GHz, Processor family: AMD Athlon Silver, Processor model: 3050U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: SFF. Product type: PC. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.