Lenovo logo

Lenovo IdeaCentre 510A Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17123
Info modified on:
14 Jun 2024, 18:12:28
Short summary description Lenovo IdeaCentre 510A Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Tower PC Black:

Lenovo IdeaCentre 510A, 2.9 GHz, Intel® Core™ i5, 12 GB, 1.26 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510A Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Tower PC Black:

Lenovo IdeaCentre 510A. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.