Lenovo logo

Lenovo Legion C530 Cube Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29997
Info modified on:
18 Jun 2024, 21:39:05
Short summary description Lenovo Legion C530 Cube Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion C530 Cube, 2.9 GHz, Intel® Core™ i5, i5-9400, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo Legion C530 Cube Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion C530 Cube. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.