Lenovo IdeaCentre T540, 2.9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 2 TB, Windows 10 Home
Lenovo IdeaCentre T540. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 6.24 kg. Product colour: Grey