Lenovo logo

Lenovo Legion T730 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18025
Info modified on:
17 Jun 2024, 21:58:16
Short summary description Lenovo Legion T730 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Tower PC Black:

Lenovo Legion T730, 3.7 GHz, Intel® Core™ i7, i7-8700K, 16 GB, 2.51 TB, DVD±RW

Long summary description Lenovo Legion T730 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Tower PC Black:

Lenovo Legion T730. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Power supply: 450 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.