Lenovo logo

Lenovo IdeaCentre 720 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36133
Info modified on:
14 Jun 2024, 17:36:37
Short summary description Lenovo IdeaCentre 720 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720, 3.2 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 720 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.