Lenovo Legion Y720T, 3.2 GHz, AMD Ryzen™ 5, 1400, 16 GB, 1 TB, Windows 10 Home
Lenovo Legion Y720T. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC. Product colour: Black