Lenovo logo

Lenovo IdeaCentre 720 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 FreeDOS Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53035
Info modified on:
26 Jun 2024, 02:53:59
Short summary description Lenovo IdeaCentre 720 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 FreeDOS Tower PC Black, Silver:

Lenovo IdeaCentre 720, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1 TB, FreeDOS

Long summary description Lenovo IdeaCentre 720 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 FreeDOS Tower PC Black, Silver:

Lenovo IdeaCentre 720. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 8 kg. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.