Lenovo IdeaCentre 510S, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10
Lenovo IdeaCentre 510S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black, Silver