Lenovo logo

Lenovo IdeaCentre 310S-08IAP Intel® Pentium® J4205 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86436
Info modified on:
14 Mar 2024, 19:48:12
Short summary description Lenovo IdeaCentre 310S-08IAP Intel® Pentium® J4205 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S-08IAP, 1.5 GHz, Intel® Pentium®, J4205, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S-08IAP Intel® Pentium® J4205 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S-08IAP. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®, Processor model: J4205. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 4.3 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.