Lenovo logo

Lenovo IdeaCentre 310S-08ASR AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7861
Info modified on:
10 Aug 2024, 09:11:30
Short summary description Lenovo IdeaCentre 310S-08ASR AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre 310S-08ASR, 2.3 GHz, AMD A4, A4-9125, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S-08ASR AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre 310S-08ASR. Processor frequency: 2.3 GHz, Processor family: AMD A4, Processor model: A4-9125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.