Lenovo logo

Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9430 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37765
Info modified on:
28 Jan 2022, 16:58:50
Short summary description Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9430 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S-08ASR, 3.2 GHz, AMD A9, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9430 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S-08ASR. Processor frequency: 3.2 GHz, Processor family: AMD A9, Processor model: A9-9430. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.