Lenovo logo

Lenovo IdeaCentre 510 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58157
Info modified on:
14 Jun 2024, 03:57:55
Short summary description Lenovo IdeaCentre 510 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Silver:

Lenovo IdeaCentre 510, 3.5 GHz, AMD A10, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Silver:

Lenovo IdeaCentre 510. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.