Lenovo logo

Lenovo IdeaCentre 510 AMD A12 A12-9800 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74313
Info modified on:
14 Mar 2024, 19:40:06
Short summary description Lenovo IdeaCentre 510 AMD A12 A12-9800 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Silver:

Lenovo IdeaCentre 510, 2.8 GHz, AMD A12, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510 AMD A12 A12-9800 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Silver:

Lenovo IdeaCentre 510. Processor frequency: 2.8 GHz, Processor family: AMD A12, Processor model: A12-9800. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.