Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510-15ABR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90G7002VIX
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191545726002
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5858
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black :
The short editorial description of Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black

AMD A12-9800, 8GB DDR4, 1 TB HDD, NVIDIA GT730 2GB, Card reader 7 in 1, Gigabit Ethernet, DVD, Windows 10 Home 64-bit, black
More>>>
Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black:
The official marketing text of Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black as supplied by the manufacturer

Flawless performance

Built with the newest 7th Generation Intel® Core™ processors and complete with NVIDIA® GeForce® GT 730, IdeaCentre 510 & 510S 2nd Gen are the perfect combination of daily work and entertainment.

Lightning-fast PCIe SSD storage, and ready for Intel® Optane™ memory

Latest storage technology - PCIe SSD storage boosts daily performance significantly when compared with a traditional Hard Disk Drive, and it is ready for the state-of-the-art technology of Intel® Optane™ Memory for system acceleration.

Connects to all your accessories

Combining the best of Windows you already know, Windows 10 has many great improvements you’ll love. Featuring fast start-ups, an expanded Start menu, an all-new browser, and Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, both quickly and smoothly.

Built for Serious Entertainment

Your monitor, keyboard, external hard drive, camera and favorite speakers don’t need to vie for available ports on the IdeaCentre 510 & 510S 2nd Gen. This machine offers multiple ways to connect.

Family-Friendly, Budget Friendly

Easy to set up and master, the IdeaCentre 510S is designed with the whole family in mind. Whether it's browsing the web, answering emails, or simply enjoying a movie, this desktop PC has all the essential computing features you need—at an incredible price.

Lenovo Family Cloud

A central interface for your secured data storage features smart recognition technology, and effortlessly upload and download between your mobile and PC within the same network.

Short summary description Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black:
This short summary of the Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 510-15ABR, 3.8 GHz, 7th Generation AMD A12-Series APUs, 8 GB, 1000 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Lenovo IdeaCentre 510-15ABR DDR4-SDRAM A12-9800 Mini Tower 7th Generation AMD A12-Series APUs 8 GB 1000 GB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 510-15ABR. Processor frequency: 3.8 GHz, Processor family: 7th Generation AMD A12-Series APUs, Processor model: A12-9800. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: AMD Radeon R7, Discrete graphics adapter model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Processor
Processor manufacturer *
AMD
Processor model *
A12-9800
Processor family *
7th Generation AMD A12-Series APUs
Processor cores
4
Processor frequency *
3.8 GHz
Processor boost frequency
4.2 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory type
DDR4-SDRAM
Internal memory *
8 GB
Maximum internal memory *
16 GB
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Storage
Card reader integrated
Yes
Total storage capacity *
1000 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
HDD capacity
1000 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
NVIDIA® GeForce® GT 730
Discrete graphics memory type
GDDR3
Discrete graphics adapter memory
2 GB
Number of discrete graphics adapters
1
On-board graphics adapter *
Yes
On-board graphics adapter family
AMD Radeon R7
On-board graphics adapter model *
AMD Radeon R7
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
285.2 mm
Depth *
366 mm
Height *
145 mm
Weight *
6.85 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1