Lenovo IdeaCentre 510S-08ISH, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 2 TB, Windows 10 Home
Lenovo IdeaCentre 510S-08ISH. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black