Lenovo IdeaCentre 200-01IBW CI3-5005U, 2 GHz, Intel® Core™ i3, i3-5005U, 4 GB, 32 GB, Windows 10 Home
Lenovo IdeaCentre 200-01IBW CI3-5005U. Processor frequency: 2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5005U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: White