Lenovo logo

Lenovo IdeaCentre 300S-08IHH Intel® Core™ i3 i3-4170 4 GB 500 GB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86982
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre 300S-08IHH Intel® Core™ i3 i3-4170 4 GB 500 GB HDD Windows 10 Home Desktop PC Black:

Lenovo IdeaCentre 300S-08IHH, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 300S-08IHH Intel® Core™ i3 i3-4170 4 GB 500 GB HDD Windows 10 Home Desktop PC Black:

Lenovo IdeaCentre 300S-08IHH. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.