Lenovo logo

Lenovo Stick 300 1.33 GHz Intel Atom® Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25240
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo Stick 300 1.33 GHz Intel Atom® Windows 8.1 Black:

Lenovo Stick 300, 1.33 GHz, Intel Atom®, Z3735F, 1.83 GHz, 2 MB, 22 nm

Long summary description Lenovo Stick 300 1.33 GHz Intel Atom® Windows 8.1 Black:

Lenovo Stick 300. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Storage media: Flash. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Product type: Mini PC (<= 3L)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.