location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y900-34ISZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90DD009XUK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:22:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Red
  • - Intel® Core™ i7 i7-6700K 4 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 2.26 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1080 Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Warranty: 1 year
Long product name Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red :
The long product name of Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700K (8M Cache, 4.00 GHz), 16GB DDR4 2133MHz, 256GB SSD + 2000GB HHD 7200rpm, Intel HD Graphics 530 + NVIDIA GeForce GTX 1080, Gigabit Ethernet , Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red:
The official description of Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play Your Best Game
The Ideacentre Y900 DIY version (90DD000VUT) has the strength and stamina to take the demands of heavy-duty gamers, and can be modified to match your unique requirements. The DIY model has an integrated graphics slot so you can choose the card that best suits your gaming needs. A massive 625W power supply can support the nVidia GTX 980/980ti – the best graphics card we offer.

You Call the Shots
The DIY model arrives with four hard drive bay slots that can store up to 2 TB each. In addition, its four DIMM slots can give you a staggering 64 GB of memory. And don’t worry about another unwanted keyboard or mouse bundled into the Y900 – the DIY version doesn’t come with them. Use the keyboard and mouse that works best for you.

Serious Firepower
Built for hardcore gamers, the Lenovo Ideacentre™ Y900 puts control back in your hands with the latest Intel® Core™ i Series processing power and NVIDIA® GeForce® GTX graphics. So go ahead and crank up every setting to the max - and take your gaming to new levels.

If Looks Could Kill
The transparent side panel shows that you mean business. Accentuating the Ideacentre Y900’s clean painted interior, it also showcases the clutter-free 34 L chassis and internal cable routing. What’s more, it slides straight off so adding extra cooling or new components is a snap.

Designed for Complete Domination
Keep your arch enemies continually on the front foot. With a removable front fan and PSU dust filters, the Ideacentre Y900 gives you hassle-free maintenance. So you can spend more time doing what you do best – wiping the floor with your opponents.

Light the Fire
As the action intensifies on screen, the Ideacentre Y900's internal and external LED lights emit a soft burning glow - just like the ashes of all your rivals

Short summary description Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red:
This short summary of the Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre Y900-34ISZ, 4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red:
This is an auto-generated long summary of Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red based on the first three specs of the first five spec groups.

Lenovo IdeaCentre Y900-34ISZ. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:41:09
Uk has collected 34 expert reviews for Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2017-03-09 01:41:09
The Lenovo Y900 is a top-end gaming desktop, aimed squarely at consumers looking to dive directly into the glorious world of PC gaming without needing to build their own rig. If you like to have your cake and eat it, too, the Y900 can be easily expanded...
Good Available GTX 1080 GPU, Looks awesome, SLI enabled...
Bad Included mouse and keyboard stink, Limited store upgrade options...
Bottom line A great pre-built gaming rig for anyone interested in raw power, with easy expansion and an attractive case...
90%
klgadgetguy.com
Updated:
2017-03-09 01:41:09
While building a desktop is no longer the herculean task it once was, it can still be one of the more intimidating things that a person who wishes to enter the realm of PC gaming can do. That is why huge computer manufacturers still construct desktop mach...
Good Extremely versatile thanks to its upgradability, Tool-less design makes upgrading hardware convenient, Comes with some very impressive hardware...
Bad Pricey, Default graphics card selection is dated...
Bottom line Lenovo's IdeaCentre Y900 gaming desktop is very much a machine made for the long haul. The simple fact that it is upgradable means that the Y900 will be able to remain relevant as time goes on.With a starting price of RM6,499, the Y900 isn't what I would...
83%
Digitaltrends.com
Updated:
2017-03-09 01:41:09
Lenovo still isn't a brand known for its contributions to PC gaming, but in recent years the company has stepped up its efforts with consistent debuts of systems with cutting-edge hardware.The Lenovo Ideacentre Y900 is the latest example. Although base mo...
Good Attractive, if simple, design, Easy to upgrade, Clever chassis enhancements, Great gaming performance, Quiet, even at full load...
Bad Perhaps too simple, Small solid state drive, Included peripherals are too basic...
Bottom line One word sums up the Lenovo Y900: competent. It is a solid, mid-sized, mid-priced gaming system that does many things right. It's handsome, it's easy to upgrade, it's quick, and it's not too expensive...
70%
chip.com.my
Updated:
2017-03-09 01:41:09
There have been a lot of researches recently that have stated that the end of traditional desktop PC is at an end. While it is true that desktop PC sales have gone down a lot over the past few years, sales for high-end enthusiast PCs are also seeing quite...
Good Performance, Convenience...
Bad Price...
Bottom line If you don't feel like building your own system, Lenovo's IdeaCentre Y900 is one to consider if you're looking for a no-hassle gaming PC with future upgrade options. It's a bit on the pricey side, but you do get a lot of added conveniences.(previously pu...
0%
wovow.org
Updated:
2017-03-09 01:41:09
The IdeaCentre Y900 is the ultimate machine for your games. A desktop PC aimed at gamers with a lot of power in his bowels. This team includes one of the latest Intel Core i7-K processors of the sixth generation and is capable of carrying the graphics per...
0%
techradar.com
Updated:
2017-03-09 01:41:09
Though not for the purists, buying pre-built gaming rigs has its advantages. Not only does it take far less time, you know that the components are going to work well together and you don't even need to think about thermal paste. The problem is that many c...
Good Customisable, Powerful, Spacious...
Bad Heavy...
Bottom line Lenovo's Ideacentre Y900 is a different kind of pre-built beast, with an accessible designer case and standard PC parts. It's powerful enough so that you don't have to worry about upgrading it for quite some time, and when you do, it will be largely a str...
90%
techradar.com/au/
Updated:
2017-03-09 01:41:09
Though not for the purists, buying pre-built gaming rigs has its advantages. Not only does it take far less time, you know that the components are going to work well together and you don't even need to think about thermal paste. The problem is that many c...
Good Customisable, Powerful, Spacious...
Bad Heavy...
0%
devontechsupport.com
Updated:
2017-05-13 06:57:40
Buying a pre-built desktop PC usually means getting something chock full of proprietary hardware that makes it impossible to upgrade. However, Lenovo is bucking that trend with the Lenovo Ideacentre Y900.This $1,799 (about £1,274, AU$2,385) gaming mid-tow...
Bottom line Lenovo's Ideacentre Y900 is a different kind of pre-built beast, with an accessible designer case and standard PC parts. It's powerful enough so that you don't have to worry about upgrading it for quite some time, and when you do, it will be largely a str...
0%
tweaktown.com
Updated:
2017-07-06 03:34:47
While many people are perfectly comfortable building their own gaming PCs, most people would rather avoid the headaches that accompany the process and avoid the DIY segment altogether. In recent years, high-end gaming PCs have become more popular, and com...
Bottom line The IdeaCentre Y900 RE is a very powerful and well thought out gaming PC and brings Lenovo into the gaming PC arena in a big way. Gamers want the latest in PC hardware, not the previous generation, and the IdeaCentre Y900 RE offers just that. Lenovo has a...
92%
gottabemobile.com
Updated:
2017-03-09 01:41:09
We move the goal post so often for PC gaming companies that it's a wonder they're able to keep up. First, just running any game was necessary. Then we all graduated to PCs that are capable of high-definition graphics and running at 60 frames per second. L...
Bottom line The Lenovo IdeaCentre Y900 is the ultimate gaming machine from Lenovo. If you're looking for something pre-made, that already includes the GTX 1080, this isn't a bad buy at all. You've got plenty of room for future expansion and everything you need to get...
0%
computershopper.com
Updated:
2017-03-09 01:41:09
Brand-name gaming desktops can be hit or miss. On the one hand, you're getting a product from a trusted company, backed by a full system warranty. On the other, they're usually not all that flashy, and tend to be proprietary in more ways than one. You cou...
Good Cool, quiet operation, User-upgrade-friendly, Very good gaming performance for 1080p, 1440p, and light 4K, Tidy interior, for an OEM desktop...
Bad Not customizable from Lenovo, Case-fan LEDs can't be switched off, Single-channel RAM (as configured in test unit)...
Bottom line This mid-tower PC gets a big graphics upgrade for 4K gaming, thanks to a GTX 1080 graphics card. Its interior is also clean and ready for upgrades. Read More…...
70%
Computerpoweruser.com
Updated:
2017-03-09 01:41:09
When you think of Lenovo, the first thing that comes to mind probably isn't a gaming desktop or a curved monitor, yet that's exactly what we're looking at today. The IdeaCentre Y900 is a mid- tower filled with flagship hardware, including an NVIDIA GeForc...
Bottom line The IdeaCentre Y900 desktop, without the monitor, is priced at $2,100. If you tried to build the same system yourself, we roughly estimate that the same hardware would cost you $1,800. Once you factor in the Windows Home license...
0%
tomsguide.com
Updated:
2017-03-09 01:41:09
Credit: Jeremy Lips / Tom's GuideThe Lenovo Ideacentre Y900 ($2,099 as reviewed, $1,799 starting) is an impressive gaming desktop that's full of frustrating contradictions. Its GeForce GTX 1080-powered gaming performance is ready for the most demanding (a...
Good Easy upgradabilit, VR-ready gaming performanc, Useful software...
Bad Lackluster accessorie, Pricier than competition...
Bottom line Judging by gaming performance alone, the $2,099 Lenovo Ideacentre Y900 is a stunner. Its GeForce GTX 1080 graphics card and speedy Core i7 processor make it ideal for both virtual reality and playing the latest PC games at cranked-up settings. And when be...
70%
booredatwork.com
Updated:
2017-03-09 01:41:09
Built for gamers, the Lenovo ideacentre Y700 is powered by the latest Intel Core i Series processors and NVIDIA GeForce GTX graphics. This gaming tower has the capacity to keep you and your game right on the edge. It packs four hard drive slots that can s...
0%
tomsguide.com
Updated:
2017-03-09 01:41:09
The Lenovo Ideacentre Y900 proves that "entry level" doesn't have to mean "cheap." An ideal choice for first-time PC gamers, the Y900 ($899 starting; $1,599 as reviewed) packs the power necessary to play the latest games, all within a sleek design that's...
Good Strong gaming performanc, Sleek desig, Tool-free upgradabilit, Useful peripherals...
Bad Pricier than competition...
Bottom line Taken on its own, the Lenovo Ideacentre Y900 ($899 starting; $1,599 as reviewed) is an impressive desktop for those looking to get into PC gaming. Its Core i7 processor and GTX 970 graphics can handle just about any modern game without causing issues, and...
70%
thegamescouts.com
Updated:
2017-03-09 01:41:09
Lenovo is a well established business brand. Most people know it as the company that produces their work laptops, but in the past couple of years it seems that Lenovo have been targeting gamers in an effort to make their brand a more household name. After...
80%
techaeris.com
Updated:
2017-10-14 05:28:58
If you've been following Techaeris for some time, you'll probably be thinking “wait, didn't they already review the ideacentre Y900?” – and you'd be correct. We reviewed the ideacentre Y900 back in January, but Lenovo was kind enough to send us another wi...
Good Pretty sleek design, plenty of ports, optical audio, exceptional performance. Easy access to the interior for future upgrading...
Bad Price could be an issue for some...
Bottom line If you're not one for building your own machine, the Lenovo ideacentre Y900 with the NVIDIA GeForce GTX 1080 Founders Edition graphics card is a well designed, excellent performing gaming desktop rig that should keep you gaming comfortably for the foresee...
49%
topnewreview.com
Updated:
2018-04-06 07:57:43
Lenovo may be the largest PC seller in the world, but it isn't a household name as far as PC gaming is concerned. The Chinese company wants to change that, especially as it pertains to the desktop space. Enter the Ideacentre Y900. The mid-tier desktop lin...
0%
Country Distributor
United Kingdom 1 distributor(s)