"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156"
"","","33419920","","Lenovo","90DD009XUK","33419920","","PCs/Workstations","153","IdeaCentre","Y","Y900-34ISZ","20240626052244","ICECAT","1","24990","https://images.icecat.biz/img/gallery/30340899_8721.jpg","1000x563","https://images.icecat.biz/img/gallery_lows/30340899_8721.jpg","https://images.icecat.biz/img/gallery_mediums/30340899_8721.jpg","https://images.icecat.biz/img/gallery_thumbs/30340899_8721.jpg","http://objects.icecat.biz/objects/mmo_33353284_1475121868_46_16252.pdf","","Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red","Intel Core i7-6700K (8M Cache, 4.00 GHz), 16GB DDR4 2133MHz, 256GB SSD + 2000GB HHD 7200rpm, Intel HD Graphics 530 + NVIDIA GeForce GTX 1080, Gigabit Ethernet , Windows 10 Home 64-bit","Lenovo IdeaCentre Y900-34ISZ, 4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD±RW, Windows 10 Home","Lenovo IdeaCentre Y900-34ISZ. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC","Play Your Best Game\nThe Ideacentre Y900 DIY version (90DD000VUT) has the strength and stamina to take the demands of heavy-duty gamers, and can be modified to match your unique requirements. The DIY model has an integrated graphics slot so you can choose the card that best suits your gaming needs. A massive 625W power supply can support the nVidia GTX 980/980ti – the best graphics card we offer. \n\nYou Call the Shots\nThe DIY model arrives with four hard drive bay slots that can store up to 2 TB each. In addition, its four DIMM slots can give you a staggering 64 GB of memory. And don’t worry about another unwanted keyboard or mouse bundled into the Y900 – the DIY version doesn’t come with them. Use the keyboard and mouse that works best for you.\n\nSerious Firepower\nBuilt for hardcore gamers, the Lenovo Ideacentre™ Y900 puts control back in your hands with the latest Intel® Core™ i Series processing power and NVIDIA® GeForce® GTX graphics. So go ahead and crank up every setting to the max - and take your gaming to new levels.\n\nIf Looks Could Kill\nThe transparent side panel shows that you mean business. Accentuating the Ideacentre Y900’s clean painted interior, it also showcases the clutter-free 34 L chassis and internal cable routing. What’s more, it slides straight off so adding extra cooling or new components is a snap.\n\nDesigned for Complete Domination\nKeep your arch enemies continually on the front foot. With a removable front fan and PSU dust filters, the Ideacentre Y900 gives you hassle-free maintenance. So you can spend more time doing what you do best – wiping the floor with your opponents.\n\nLight the Fire\nAs the action intensifies on screen, the Ideacentre Y900's internal and external LED lights emit a soft burning glow - just like the ashes of all your rivals","https://images.icecat.biz/img/gallery/30340899_8721.jpg|https://images.icecat.biz/img/gallery/30340899_1548.jpg|https://images.icecat.biz/img/gallery/30340899_4913.jpg|https://images.icecat.biz/img/gallery/30340899_9113.jpg|https://images.icecat.biz/img/gallery/30340899_8440.jpg|https://images.icecat.biz/img/gallery/30340899_6481.jpg|https://images.icecat.biz/img/gallery/76880938_4333603672.jpg","1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|900x527","||||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700K","Processor frequency: 4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4.2 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI2","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 91 W","Tcase: 64 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1600,2133 MHz","Memory bandwidth supported by processor (max): 34.2 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 2.26 TB","Optical drive type: DVD±RW","Storage media: HDD+SSD","Number of HDDs installed: 1","HDD capacity: 2 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1080","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x1 slots: 5","PCI Express x16 slots: 2","Design","Chassis type: Tower","Product colour: Black, Red","Placement supported: Vertical","Performance","Product type: PC","Motherboard chipset: Intel® Z170","Audio chip: Realtek ALC892","Audio output channels: 7.1 channels","Password protection: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Fast Memory Access: Yes","Intel® Smart Cache: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Processor ARK ID: 88195","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 206.4 mm","Depth: 503.5 mm","Height: 478.9 mm","Weight: 15 kg","Packaging content","Display included: No","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1"