Lenovo IdeaCentre Y900-34ISZ, 4 GHz, Intel® Core™ i7, i7-6700K, 32 GB, 2.26 TB, DVD±RW
Lenovo IdeaCentre Y900-34ISZ. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: Hybrid-HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Chassis type: Tower. Product type: PC. Product colour: Black, Red