Lenovo logo

Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 980 Windows 10 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68125
Info modified on:
26 Jun 2024, 05:13:48
Short summary description Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 980 Windows 10 Tower PC Black:

Lenovo IdeaCentre Y900-34ISZ, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10, 64-bit

Long summary description Lenovo IdeaCentre Y900-34ISZ Intel® Core™ i7 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 980 Windows 10 Tower PC Black:

Lenovo IdeaCentre Y900-34ISZ. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 15 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.