Lenovo logo

Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93118
Info modified on:
26 Jun 2024, 05:25:03
Short summary description Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Mini Tower PC Black:

Lenovo IdeaCentre 300-20ISH, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 1 TB, DVD±RW

Long summary description Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Mini Tower PC Black:

Lenovo IdeaCentre 300-20ISH. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Chassis type: Mini Tower. Product type: PC. Weight: 7.1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.