Lenovo logo

Lenovo IdeaCentre H50 00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50633
Info modified on:
20 Dec 2022, 19:16:42
Short summary description Lenovo IdeaCentre H50 00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo IdeaCentre H50 00, 2.41 GHz, Intel® Pentium®, J2900, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre H50 00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo IdeaCentre H50 00. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 7.1 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.