Lenovo IdeaCentre H30-05, 1.5 GHz, AMD E, 4 GB, 1 TB, DVD±RW, Windows 10
Lenovo IdeaCentre H30-05. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E1-7010. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black