Lenovo logo

Lenovo IdeaCentre H30-05 AMD E E1-7010 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67776
Info modified on:
26 Jun 2024, 05:52:05
Short summary description Lenovo IdeaCentre H30-05 AMD E E1-7010 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre H30-05, 1.5 GHz, AMD E, 4 GB, 500 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre H30-05 AMD E E1-7010 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

Lenovo IdeaCentre H30-05. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E1-7010. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.