Lenovo logo

Lenovo H H30-05 AMD A8 A8-6410 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84482
Info modified on:
10 Aug 2024, 09:51:41
Short summary description Lenovo H H30-05 AMD A8 A8-6410 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black:

Lenovo H H30-05, 2 GHz, AMD A8, 8 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description Lenovo H H30-05 AMD A8 A8-6410 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black:

Lenovo H H30-05. Processor frequency: 2 GHz, Processor family: AMD A8, Processor model: A8-6410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 120 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.