Lenovo IdeaCentre H30-05, AMD A6, 4 GB, 1 TB, DVD±RW, Windows 8.1, 64-bit
Lenovo IdeaCentre H30-05. Processor family: AMD A6. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 4.5 kg. Product colour: Black