Lenovo logo

Lenovo IdeaCentre H50-05 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122812
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre H50-05 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Tower PC Black:

Lenovo IdeaCentre H50-05, 2.2 GHz, AMD A8, A8-7410, 8 GB, 1 TB, Windows 10

Long summary description Lenovo IdeaCentre H50-05 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Tower PC Black:

Lenovo IdeaCentre H50-05. Processor frequency: 2.2 GHz, Processor family: AMD A8, Processor model: A8-7410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.