Lenovo logo

Lenovo IdeaCentre H50-55 AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Brushed steel

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59029
Info modified on:
07 Oct 2024, 17:45:17
Short summary description Lenovo IdeaCentre H50-55 AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Brushed steel:

Lenovo IdeaCentre H50-55, 3.5 GHz, AMD A8, 8 GB, 1 TB, DVD-ROM, Windows 8.1

Long summary description Lenovo IdeaCentre H50-55 AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Brushed steel:

Lenovo IdeaCentre H50-55. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon HD 8570D, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.