Lenovo logo

Lenovo IdeaCentre H30-50 Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65490
Info modified on:
26 Jun 2024, 12:44:04
Short summary description Lenovo IdeaCentre H30-50 Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H30-50, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Lenovo IdeaCentre H30-50 Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H30-50. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.