Lenovo logo

Lenovo IdeaCentre H50-50 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57362
Info modified on:
26 Jun 2024, 10:13:20
Short summary description Lenovo IdeaCentre H50-50 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

Lenovo IdeaCentre H50-50, 3.7 GHz, Intel® Core™ i3, i3-4170, 4 GB, 1 TB, Windows 10

Long summary description Lenovo IdeaCentre H50-50 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

Lenovo IdeaCentre H50-50. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 7.1 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.