Lenovo logo

Lenovo Erazer X315 AMD A8 A8-7600 12 GB DDR3-SDRAM 1.01 TB AMD Radeon R9 255 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23407
Info modified on:
07 Oct 2024, 17:44:31
Short summary description Lenovo Erazer X315 AMD A8 A8-7600 12 GB DDR3-SDRAM 1.01 TB AMD Radeon R9 255 Windows 8.1 Tower PC Black:

Lenovo Erazer X315, 3.1 GHz, AMD A8, 12 GB, 1.01 TB, DVD±RW, Windows 8.1

Long summary description Lenovo Erazer X315 AMD A8 A8-7600 12 GB DDR3-SDRAM 1.01 TB AMD Radeon R9 255 Windows 8.1 Tower PC Black:

Lenovo Erazer X315. Processor frequency: 3.1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.01 TB, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R9 255. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.