Lenovo logo

Lenovo C365 Socket FT3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46772
Info modified on:
14 Mar 2024, 18:54:21
Short summary description Lenovo C365 Socket FT3:

Lenovo C365, AMD, Socket FT3, AMD A, AMD E, AMD E2, DDR3-SDRAM, SO-DIMM, 1600 MHz

Long summary description Lenovo C365 Socket FT3:

Lenovo C365. Processor manufacturer: AMD, Processor socket: Socket FT3, Compatible processor series: AMD A, AMD E, AMD E2. Supported memory types: DDR3-SDRAM, Memory slots type: SO-DIMM, Supported memory clock speeds: 1600 MHz. Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.