Lenovo logo

Lenovo F800 1TB external hard drive Wi-Fi USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68500
Info modified on:
01 Oct 2019, 12:14:08
Short summary description Lenovo F800 1TB external hard drive Wi-Fi USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo F800 1TB, 1 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Lenovo F800 1TB external hard drive Wi-Fi USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo F800 1TB. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1), Wi-Fi. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.