Lenovo System x 3750 M4, 2.3 GHz, E5-4610V2, 16 GB, DDR3-SDRAM, 0 GB, Rack (2U)
Lenovo System x 3750 M4. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.3 GHz, Processor model: E5-4610V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)