Lenovo IdeaPad 5 2-in-1 14Q8X9 Copilot+ PC, Qualcomm Snapdragon, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home
Lenovo IdeaPad 5 2-in-1 14Q8X9 Copilot+ PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Qualcomm Snapdragon, Processor model: X1P-42-100. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product colour: Grey