Lenovo logo

Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8920
Info modified on:
23 Apr 2025, 22:08:01
Short summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home English Black:

Lenovo Legion 9 16IRX9, Intel® Core™ i9, 40.6 cm (16"), 3200 x 2000 pixels, 64 GB, 2 TB, Windows 11 Home

Long summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home English Black:

Lenovo Legion 9 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40.6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.