Lenovo logo

Lenovo Chromebox Micro Intel® Celeron® N N4500 8 GB LPDDR4x-SDRAM 32 GB eMMC ChromeOS Micro PC Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14112
Info modified on:
11 Jul 2025, 10:33:56
Short summary description Lenovo Chromebox Micro Intel® Celeron® N N4500 8 GB LPDDR4x-SDRAM 32 GB eMMC ChromeOS Micro PC Mini PC Black:

Lenovo Chromebox Micro, 1.1 GHz, Intel® Celeron® N, N4500, 8 GB, 32 GB, ChromeOS

Long summary description Lenovo Chromebox Micro Intel® Celeron® N N4500 8 GB LPDDR4x-SDRAM 32 GB eMMC ChromeOS Micro PC Mini PC Black:

Lenovo Chromebox Micro. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron® N, Processor model: N4500. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM, Memory clock speed: 4266 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Operating system installed: ChromeOS. Chassis type: Micro PC. Product type: Mini PC. Weight: 350 g. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.