Lenovo logo

Lenovo IdeaPad Slim 3 14IAH8 Intel® Core™ i5 i5-12450H Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Blue

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5242
Info modified on:
23 Apr 2025, 22:04:01
Short summary description Lenovo IdeaPad Slim 3 14IAH8 Intel® Core™ i5 i5-12450H Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Blue:

Lenovo IdeaPad Slim 3 14IAH8, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 14IAH8 Intel® Core™ i5 i5-12450H Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Blue:

Lenovo IdeaPad Slim 3 14IAH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.37 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.