Lenovo logo

Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 9 185H Laptop 36.8 cm (14.5") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Teal

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4531
Info modified on:
04 Aug 2025, 12:33:51
Short summary description Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 9 185H Laptop 36.8 cm (14.5") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Teal:

Lenovo Yoga Pro 7 14IMH9, Intel Core Ultra 9, 36.8 cm (14.5"), 3072 x 1920 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 9 185H Laptop 36.8 cm (14.5") Touchscreen 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Teal:

Lenovo Yoga Pro 7 14IMH9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 36.8 cm (14.5"), HD type: 3K, Display resolution: 3072 x 1920 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Teal

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.