Lenovo logo

Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.2K 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32810
Info modified on:
23 Apr 2025, 21:59:49
Short summary description Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.2K 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey:

Lenovo Yoga Slim 6 14IRH8, Intel® Core™ i5, 35.6 cm (14"), 2240 x 1400 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 35.6 cm (14") 2.2K 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey:

Lenovo Yoga Slim 6 14IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 35.6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.35 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.