Lenovo Legion Slim 5 16AHP9, AMD Ryzen™ 7, 3.8 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo Legion Slim 5 16AHP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3.8 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey